Dialight Corp. LEDs 5988410207F

Description
Dialight 5988410207F LED
Request a Quote Datasheet
Description
Dialight 5988410207F LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 419227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dialight 5988410207F LED

Dialight 5988410207F LED

Supplier's Site
Led, 1.6Mm X 1.6Mm, Red / Green, 0606, Full Reel; Led Color Dialight - 22M3088 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1.6Mm X 1.6Mm, Red / Green, 0606, Full Reel; Led Color Dialight
22M3088
Led, 1.6Mm X 1.6Mm, Red / Green, 0606, Full Reel; Led Color Dialight 22M3088
LED, 1.6MM X 1.6MM, RED / GREEN, 0606, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Forward Voltage / Color:R 2V, G 2VRoHS Compliant: Yes

LED, 1.6MM X 1.6MM, RED / GREEN, 0606, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Forward Voltage / Color:R 2V, G 2VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 419227 22M3088
Product Name LEDs Led, 1.6Mm X 1.6Mm, Red / Green, 0606, Full Reel; Led Color Dialight
LED Package: 1.6 x 1.6 x 0.7mm 1.6mm x 1.1mm
LED Type Red; Green; Multi-Colored; Green, red Red; Green; Green, Red
Peak Wavelength 570 to 645 nm (5700 to 6450 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCKCA00-BU4V4020502TR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details