Dialight Corp. LED Indication - Discrete - 5988410207CF 5988410207CF

Description
Manufacturer: Dialight Win Source Part Number: 856687-5988410207CF Series: 598 Features: Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric) Package: Reel - TR Package: 0606 (1616 Metric) Mounting: Surface Mount Family Name: 5988410 Categories: Optoelectronics Case / Package: 0606 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2090-6, 5988410207F, 350-2090-1, 350-2090-2, 598-8410-207CF, 598-8410-207F
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 856687-5988410207CF Series: 598 Features: Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric) Package: Reel - TR Package: 0606 (1616 Metric) Mounting: Surface Mount Family Name: 5988410 Categories: Optoelectronics Case / Package: 0606 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2090-6, 5988410207F, 350-2090-1, 350-2090-2, 598-8410-207CF, 598-8410-207F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 5988410207CF
856687-5988410207CF
LED Indication - Discrete - 5988410207CF 856687-5988410207CF
Manufacturer: Dialight Win Source Part Number: 856687-5988410207CF Series: 598 Features: Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric) Package: Reel - TR Package: 0606 (1616 Metric) Mounting: Surface Mount Family Name: 5988410 Categories: Optoelectronics Case / Package: 0606 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2090-6, 5988410207F, 350-2090-1, 350-2090-2, 598-8410-207CF, 598-8410-207F

Manufacturer: Dialight
Win Source Part Number: 856687-5988410207CF
Series: 598
Features: Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric)
Package: Reel - TR
Package: 0606 (1616 Metric)
Mounting: Surface Mount
Family Name: 5988410
Categories: Optoelectronics
Case / Package: 0606
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-2090-6, 5988410207F, 350-2090-1, 350-2090-2, 598-8410-207CF, 598-8410-207F

Buy Now Datasheet
LED Indication - Discrete - 350-2090-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2090-2-ND
LED Indication - Discrete 350-2090-2-ND
Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric)

Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2090-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2090-1-ND
LED Indication - Discrete 350-2090-1-ND
Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric)

Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2090-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2090-6-ND
LED Indication - Discrete 350-2090-6-ND
Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric)

Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 856687-5988410207CF 350-2090-2-ND
Product Name LED Indication - Discrete - 5988410207CF LED Indication - Discrete
LED Package: 0606 (1616 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7E2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details