Dialight Corp. Led, 1.6Mm X 1.6Mm, Red / Green, 0606; Led Color Dialight 5988410202F

Description
LED, 1.6MM X 1.6MM, RED / GREEN, 0606; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 60mcd, G 40mcd RoHS Compliant: Yes
Description
LED, 1.6MM X 1.6MM, RED / GREEN, 0606; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 60mcd, G 40mcd RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 1.6Mm X 1.6Mm, Red / Green, 0606; Led Color Dialight - 22M3087 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1.6Mm X 1.6Mm, Red / Green, 0606; Led Color Dialight
22M3087
Led, 1.6Mm X 1.6Mm, Red / Green, 0606; Led Color Dialight 22M3087
LED, 1.6MM X 1.6MM, RED / GREEN, 0606; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 60mcd, G 40mcd RoHS Compliant: Yes

LED, 1.6MM X 1.6MM, RED / GREEN, 0606; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 60mcd, G 40mcd RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 22M3087
Product Name Led, 1.6Mm X 1.6Mm, Red / Green, 0606; Led Color Dialight
LED Package: 1.6mm x 1.1mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Indication - Discrete - 67-1660-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers