Dialight Corp. LED Indication - Discrete 5988410200CF

Description
Green, Red 570nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric)
Request a Quote Datasheet
Description
Green, Red 570nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988410200CF-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988410200CF-ND
LED Indication - Discrete 5988410200CF-ND
Green, Red 570nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric)

Green, Red 570nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 0606 (1616 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988410200CF-ND
Product Name LED Indication - Discrete
LED Package: 0606 (1616 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 570 to 635 nm (5700 to 6350 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED Indication - Discrete - 516-ASMM-CF03-AP402TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details