Dialight Corp. LED Indication - Discrete 5988391117F

Description
Blue 473nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 473nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3028-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3028-1-ND
LED Indication - Discrete 350-3028-1-ND
Blue 473nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Blue 473nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-3028-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3028-6-ND
LED Indication - Discrete 350-3028-6-ND
Blue 473nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Blue 473nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-3028-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3028-2-ND
LED Indication - Discrete 350-3028-2-ND
Blue 473nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Blue 473nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3028-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 473 nm (4730 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
Miniature Surface Mount Auto Focus Lamp - ASMT-FJ30-AB000 - Broadcom Inc.
Specs
LED Package: SMT Lamp Package
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
View Details
4 suppliers