Green 520nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Green 520nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Green 520nm LED Indication - Discrete 3.2V 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-3034-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Green |
| Peak Wavelength | 520 nm (5200 Å) |
| Viewing Angle | 160 degrees |