Dialight Corp. LED Indication - Discrete 5988380112F

Description
Green 520nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 520nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3670-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3670-ND
LED Indication - Discrete 350-3670-ND
Green 520nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Green 520nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3670-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RF45-AN002 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Yellow Green
Peak Wavelength 574 nm (5740 Å)
View Details
6 suppliers