Dialight Corp. LED Indication - Discrete 5988380102F

Description
Green 523nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 523nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988380102F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988380102F-ND
LED Indication - Discrete 5988380102F-ND
Green 523nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Green 523nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988380102F-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 523 nm (5230 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED White Lighting - ASMT-MY05-NKL00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details