Dialight Corp. LED Indication - Discrete 5988370107F

Description
Green 566nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 566nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988370107F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988370107F-ND
LED Indication - Discrete 5988370107F-ND
Green 566nm LED Indication - Discrete 2V 2-SMD, No Lead

Green 566nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988370107F-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 566 nm (5660 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-4290-6-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 630 nm (4650 to 6300 Å)
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details