Dialight Corp. LED Indication - Discrete 5988370102F

Description
Green 566nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 566nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3614-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3614-ND
LED Indication - Discrete 350-3614-ND
Green 566nm LED Indication - Discrete 2V 2-SMD, No Lead

Green 566nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Led, Green, 2Mm, 28Mcd, 570Nm; Led Color Dialight - 22M3081 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm, 28Mcd, 570Nm; Led Color Dialight
22M3081
Led, Green, 2Mm, 28Mcd, 570Nm; Led Color Dialight 22M3081
LED, GREEN, 2MM, 28MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:28mcd; Viewing Angle:160°; Lens Shape:Rectangular; Colour:Green RoHS Compliant: Yes

LED, GREEN, 2MM, 28MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:28mcd; Viewing Angle:160°; Lens Shape:Rectangular; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3614-ND 22M3081
Product Name LED Indication - Discrete Led, Green, 2Mm, 28Mcd, 570Nm; Led Color Dialight
LED Package: 2-SMD, No Lead 2mm
LED Type Green Green; Green
Peak Wavelength 566 nm (5660 Å) 570 nm (5700 Å)
Viewing Angle 160 degrees 160 degrees
Luminous Intensity 28 milliCandela 28 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details