Dialight Corp. LED Indication - Discrete 5988360112F

Description
Yellow-Green 573nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow-Green 573nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3668-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3668-ND
LED Indication - Discrete 350-3668-ND
Yellow-Green 573nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow-Green 573nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3668-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow; Green
Peak Wavelength 573 nm (5730 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Circular LED lamp - SLR343BC7T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details