Dialight Corp. LED Indication - Discrete 5988350107F

Description
Yellow 587nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2068-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2068-2-ND
LED Indication - Discrete 350-2068-2-ND
Yellow 587nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 587nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2068-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3F2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 4000 K
View Details
3 suppliers