Dialight Corp. LED Indication - Discrete 5988320117F

Description
Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988320117F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988320117F-ND
LED Indication - Discrete 5988320117F-ND
Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988320117F-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Circular LED lamp - SLR-343YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers