Dialight Corp. LED Indication - Discrete 5988320107F

Description
Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2065-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2065-2-ND
LED Indication - Discrete 350-2065-2-ND
Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2065-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2065-1-ND
LED Indication - Discrete 350-2065-1-ND
Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2065-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
.312
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details