Dialight Corp. LED Indication - Discrete 5988310117F

Description
Red 635nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 635nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3453-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3453-2-ND
LED Indication - Discrete 350-3453-2-ND
Red 635nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 635nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-3453-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3453-1-ND
LED Indication - Discrete 350-3453-1-ND
Red 635nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 635nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-3453-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3453-6-ND
LED Indication - Discrete 350-3453-6-ND
Red 635nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 635nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3453-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ASMM-CF03-GK7M1TR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
View Details