Dialight Corp. LED Indication - Discrete 5988310102F

Description
Red 635nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 635nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988310102F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988310102F-ND
LED Indication - Discrete 5988310102F-ND
Red 635nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 635nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988310102F-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle - ALMD-LM37-24002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details