Dialight Corp. LED Indication - Discrete 5988290107F

Description
Blue 473nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Blue 473nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988290107F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988290107F-ND
LED Indication - Discrete 5988290107F-ND
Blue 473nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Blue 473nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988290107F-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 473 nm (4730 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details