Dialight Corp. LED Indication - Discrete 5988281107F

Description
Green 523nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green 523nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2054-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2054-6-ND
LED Indication - Discrete 350-2054-6-ND
Green 523nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Green 523nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2054-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2054-1-ND
LED Indication - Discrete 350-2054-1-ND
Green 523nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Green 523nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2054-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2054-2-ND
LED Indication - Discrete 350-2054-2-ND
Green 523nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Green 523nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - 5988281107F
856686-5988281107F
LED Indication - Discrete - 5988281107F 856686-5988281107F
Manufacturer: Dialight Win Source Part Number: 856686-5988281107F Series: 598 Features: Green 523nm LED Indication - Discrete 3.2V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: 598-8281 Categories: Optoelectronics Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 598-8281-107F, 350-2054-6, 350-2054-1, 350-2054-2

Manufacturer: Dialight
Win Source Part Number: 856686-5988281107F
Series: 598
Features: Green 523nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: 598-8281
Categories: Optoelectronics
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 598-8281-107F, 350-2054-6, 350-2054-1, 350-2054-2

Buy Now Datasheet
Led, Green, 2Mm X 1.6Mm, 300Mcd, 525Nm; Led Color Dialight - 75R0598 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm X 1.6Mm, 300Mcd, 525Nm; Led Color Dialight
75R0598
Led, Green, 2Mm X 1.6Mm, 300Mcd, 525Nm; Led Color Dialight 75R0598
LED, GREEN, 2MM X 1.6MM, 300MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140°; LED Type:Standard RoHS Compliant: Yes

LED, GREEN, 2MM X 1.6MM, 300MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140°; LED Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 2Mm X 1.6Mm, 300Mcd, 525Nm, Full Reel; Led Color Dialight - 22M3064 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm X 1.6Mm, 300Mcd, 525Nm, Full Reel; Led Color Dialight
22M3064
Led, Green, 2Mm X 1.6Mm, 300Mcd, 525Nm, Full Reel; Led Color Dialight 22M3064
LED, GREEN, 2MM X 1.6MM, 300MCD, 525NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, GREEN, 2MM X 1.6MM, 300MCD, 525NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2054-6-ND 856686-5988281107F 75R0598
Product Name LED Indication - Discrete LED Indication - Discrete - 5988281107F Led, Green, 2Mm X 1.6Mm, 300Mcd, 525Nm; Led Color Dialight
LED Package: 1206 (3216 Metric) 2mm x 1.6mm
LED Type Green Green; Green
Peak Wavelength 523 nm (5230 Å) 525 nm (5250 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 300 milliCandela 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
PICOLED™-eco Series - SML-P11YT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow
Peak Wavelength 586 nm (5860 Å)
View Details
2 suppliers