Dialight Corp. LED Indication - Discrete 5988281102F

Description
Green 523nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green 523nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3663-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3663-ND
LED Indication - Discrete 350-3663-ND
Green 523nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Green 523nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
Led, Green, 2Mm X 1.6Mm, 300Mcd, 525Nm; Led Color Dialight - 22M3063 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm X 1.6Mm, 300Mcd, 525Nm; Led Color Dialight
22M3063
Led, Green, 2Mm X 1.6Mm, 300Mcd, 525Nm; Led Color Dialight 22M3063
LED, GREEN, 2MM X 1.6MM, 300MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, GREEN, 2MM X 1.6MM, 300MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3663-ND 22M3063
Product Name LED Indication - Discrete Led, Green, 2Mm X 1.6Mm, 300Mcd, 525Nm; Led Color Dialight
LED Package: 1206 (3216 Metric) 2mm x 1.6mm
LED Type Green Green; Green
Peak Wavelength 523 nm (5230 Å) 525 nm (5250 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 300 milliCandela 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details