Dialight Corp. LED Indication - Discrete 5988270107F

Description
Green 566nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green 566nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2053-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2053-6-ND
LED Indication - Discrete 350-2053-6-ND
Green 566nm LED Indication - Discrete 2V 1206 (3216 Metric)

Green 566nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2053-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2053-2-ND
LED Indication - Discrete 350-2053-2-ND
Green 566nm LED Indication - Discrete 2V 1206 (3216 Metric)

Green 566nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2053-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2053-1-ND
LED Indication - Discrete 350-2053-1-ND
Green 566nm LED Indication - Discrete 2V 1206 (3216 Metric)

Green 566nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LEDs - 419104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dialight 5988270107F LED

Dialight 5988270107F LED

Supplier's Site
LEDs - 1711264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dialight 5988270107F LED

Dialight 5988270107F LED

Supplier's Site
Led, Green, 2Mm X 1.6Mm, 20Mcd, 570Nm; Led Color Dialight - 75R0597 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm X 1.6Mm, 20Mcd, 570Nm; Led Color Dialight
75R0597
Led, Green, 2Mm X 1.6Mm, 20Mcd, 570Nm; Led Color Dialight 75R0597
LED, GREEN, 2MM X 1.6MM, 20MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:20mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 2MM X 1.6MM, 20MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:20mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site
Led, Green, 2Mm X 1.6Mm, 20Mcd, 570Nm, Full Reel; Led Color Dialight - 22M3060 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm X 1.6Mm, 20Mcd, 570Nm, Full Reel; Led Color Dialight
22M3060
Led, Green, 2Mm X 1.6Mm, 20Mcd, 570Nm, Full Reel; Led Color Dialight 22M3060
LED, GREEN, 2MM X 1.6MM, 20MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:20mcd; Viewing Angle:140°; Lens Shape:RectangularRoH S Compliant: Yes

LED, GREEN, 2MM X 1.6MM, 20MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:20mcd; Viewing Angle:140°; Lens Shape:RectangularRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2053-6-ND 419104 1711264 75R0597
Product Name LED Indication - Discrete LEDs LEDs Led, Green, 2Mm X 1.6Mm, 20Mcd, 570Nm; Led Color Dialight
LED Package: 1206 (3216 Metric) 3.2 x 1.6 x 0.7mm 3.2 x 1.6 x 0.7mm
LED Type Green Green; Green Green; Clear Green; Green
Peak Wavelength 566 nm (5660 Å) 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees 140 degrees
Luminous Intensity 20 milliCandela 40 milliCandela 40 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Reverse mount available chip LED - SML-811DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details