Dialight Corp. LED Indication - Discrete 5988270102F

Description
Green 566nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green 566nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988270102F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988270102F-ND
LED Indication - Discrete 5988270102F-ND
Green 566nm LED Indication - Discrete 2V 1206 (3216 Metric)

Green 566nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988270102F-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 566 nm (5660 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
3W High Power LED - ASMT-AR30-AST00 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
View Details
2 suppliers
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details