Dialight Corp. LED Indication - Discrete 5988270100F

Description
Green 566nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green 566nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988270100F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988270100F-ND
LED Indication - Discrete 5988270100F-ND
Green 566nm LED Indication - Discrete 2V 1206 (3216 Metric)

Green 566nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988270100F-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 566 nm (5660 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Color Lighting - ASMT-MA00-AGHN0-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers