Dialight Corp. LED Indication - Discrete 5988260107F

Description
Yellow-Green 573nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow-Green 573nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2052-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2052-2-ND
LED Indication - Discrete 350-2052-2-ND
Yellow-Green 573nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2052-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2052-6-ND
LED Indication - Discrete 350-2052-6-ND
Yellow-Green 573nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2052-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2052-1-ND
LED Indication - Discrete 350-2052-1-ND
Yellow-Green 573nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Led, Yellow Green, 1.6Mm X 2Mm, 40Mcd, 575Nm, Full Reel; Led Color Dialight - 22M3058 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 1.6Mm X 2Mm, 40Mcd, 575Nm, Full Reel; Led Color Dialight
22M3058
Led, Yellow Green, 1.6Mm X 2Mm, 40Mcd, 575Nm, Full Reel; Led Color Dialight 22M3058
LED, YELLOW GREEN, 1.6MM X 2MM, 40MCD, 575NM, FULL REEL; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:140°RoHS Compliant: Yes

LED, YELLOW GREEN, 1.6MM X 2MM, 40MCD, 575NM, FULL REEL; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:140°RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow Green, 1.6Mm X 2Mm, 40Mcd, 575Nm; Led Color Dialight - 75R0596 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 1.6Mm X 2Mm, 40Mcd, 575Nm; Led Color Dialight
75R0596
Led, Yellow Green, 1.6Mm X 2Mm, 40Mcd, 575Nm; Led Color Dialight 75R0596
LED, YELLOW GREEN, 1.6MM X 2MM, 40MCD, 575NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW GREEN, 1.6MM X 2MM, 40MCD, 575NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2052-2-ND 22M3058
Product Name LED Indication - Discrete Led, Yellow Green, 1.6Mm X 2Mm, 40Mcd, 575Nm, Full Reel; Led Color Dialight
LED Package: 1206 (3216 Metric) 1.6mm x 2mm
LED Type Yellow; Green Yellow; Green; Yellow Green
Peak Wavelength 573 nm (5730 Å) 575 nm (5750 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details