Dialight Corp. LED Indication - Discrete 5988260100F

Description
Yellow-Green 573nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow-Green 573nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988260100F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988260100F-ND
LED Indication - Discrete 5988260100F-ND
Yellow-Green 573nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988260100F-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Yellow; Green
Peak Wavelength 573 nm (5730 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
1.5MM SIDE LOOKER INFRARED LED - AM4457F3C - Kingbright Corporation
Specs
LED Package: Thru-Hole Infrared LED
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details