Dialight Corp. LED Indication - Discrete 5988250107F

Description
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2051-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2051-2-ND
LED Indication - Discrete 350-2051-2-ND
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2051-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2051-1-ND
LED Indication - Discrete 350-2051-1-ND
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2051-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2051-6-ND
LED Indication - Discrete 350-2051-6-ND
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 590Nm, Full Reel; Led Color Dialight - 22M3056 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 590Nm, Full Reel; Led Color Dialight
22M3056
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 590Nm, Full Reel; Led Color Dialight 22M3056
LED, YELLOW, 2MM X 1.6MM, 130MCD, 590NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW, 2MM X 1.6MM, 130MCD, 590NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 590Nm; Led Color Dialight - 75R0595 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 590Nm; Led Color Dialight
75R0595
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 590Nm; Led Color Dialight 75R0595
LED, YELLOW, 2MM X 1.6MM, 130MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140°; LED Type:Standard RoHS Compliant: Yes

LED, YELLOW, 2MM X 1.6MM, 130MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140°; LED Type:Standard RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2051-2-ND 22M3056
Product Name LED Indication - Discrete Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 590Nm, Full Reel; Led Color Dialight
LED Package: 1206 (3216 Metric) 2mm x 1.6mm
LED Type Yellow Yellow; Yellow
Peak Wavelength 587 nm (5870 Å) 590 nm (5900 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 130 milliCandela 130 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Small and high Brightness RGB LED - MSL0402RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 1.8x1.6 (t=0.5)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers