Dialight Corp. LED Indication - Discrete 5988250102F

Description
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988250102F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988250102F-ND
LED Indication - Discrete 5988250102F-ND
Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 587nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 590Nm; Led Color Dialight - 22M3055 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 590Nm; Led Color Dialight
22M3055
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 590Nm; Led Color Dialight 22M3055
LED, YELLOW, 2MM X 1.6MM, 130MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140°; Colour:Yellow RoHS Compliant: Yes

LED, YELLOW, 2MM X 1.6MM, 130MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140°; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988250102F-ND 22M3055
Product Name LED Indication - Discrete Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 590Nm; Led Color Dialight
LED Package: 1206 (3216 Metric) 2mm x 1.6mm
LED Type Yellow Yellow; Yellow
Peak Wavelength 587 nm (5870 Å) 590 nm (5900 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 130 milliCandela 130 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details