Dialight Corp. LED Indication - Discrete 5988240107F

Description
Yellow 593nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow 593nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2050-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2050-1-ND
LED Indication - Discrete 350-2050-1-ND
Yellow 593nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 593nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2050-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2050-6-ND
LED Indication - Discrete 350-2050-6-ND
Yellow 593nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 593nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2050-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2050-2-ND
LED Indication - Discrete 350-2050-2-ND
Yellow 593nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 593nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 595Nm; Led Color Dialight - 22M3054 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 595Nm; Led Color Dialight
22M3054
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 595Nm; Led Color Dialight 22M3054
LED, YELLOW, 2MM X 1.6MM, 130MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:130mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 2MM X 1.6MM, 130MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:130mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 595Nm; Led Color Dialight - 75R0594 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 595Nm; Led Color Dialight
75R0594
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 595Nm; Led Color Dialight 75R0594
LED, YELLOW, 2MM X 1.6MM, 130MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:130mcd; Viewing Angle:140°; LED Type:Standard RoHS Compliant: Yes

LED, YELLOW, 2MM X 1.6MM, 130MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:130mcd; Viewing Angle:140°; LED Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2050-1-ND 22M3054 75R0594
Product Name LED Indication - Discrete Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 595Nm; Led Color Dialight Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 595Nm; Led Color Dialight
LED Package: 1206 (3216 Metric) 2mm x 1.6mm
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 593 nm (5930 Å) 595 nm (5950 Å) 595 nm (5950 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Luminous Intensity 130 milliCandela 130 milliCandela 130 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PHB9-TW005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red Orange
Peak Wavelength 623 nm (6230 Å)
View Details
4 suppliers
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 54 degrees
View Details