Dialight Corp. LED Indication - Discrete 5988240102F

Description
Yellow 593nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow 593nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3662-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3662-ND
LED Indication - Discrete 350-3662-ND
Yellow 593nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 593nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 595Nm; Led Color Dialight - 22M3053 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 595Nm; Led Color Dialight
22M3053
Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 595Nm; Led Color Dialight 22M3053
LED, YELLOW, 2MM X 1.6MM, 130MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:130mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 2MM X 1.6MM, 130MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:130mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3662-ND 22M3053
Product Name LED Indication - Discrete Led, Yellow, 2Mm X 1.6Mm, 130Mcd, 595Nm; Led Color Dialight
LED Package: 1206 (3216 Metric) 2mm x 1.6mm
LED Type Yellow Yellow; Yellow
Peak Wavelength 593 nm (5930 Å) 595 nm (5950 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 130 milliCandela 130 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details