Dialight Corp. LED Indication - Discrete 5988230107F

Description
Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2049-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2049-1-ND
LED Indication - Discrete 350-2049-1-ND
Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2049-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2049-6-ND
LED Indication - Discrete 350-2049-6-ND
Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2049-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2049-2-ND
LED Indication - Discrete 350-2049-2-ND
Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Led, Orange, 2Mm X 1.6Mm, 110Mcd, 610Nm; Led Color Dialight - 75R0593 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 2Mm X 1.6Mm, 110Mcd, 610Nm; Led Color Dialight
75R0593
Led, Orange, 2Mm X 1.6Mm, 110Mcd, 610Nm; Led Color Dialight 75R0593
LED, ORANGE, 2MM X 1.6MM, 110MCD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:110mcd; Viewing Angle:140°; LED Type:Standard RoHS Compliant: Yes

LED, ORANGE, 2MM X 1.6MM, 110MCD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:110mcd; Viewing Angle:140°; LED Type:Standard RoHS Compliant: Yes

Supplier's Site
Led, Orange, 2Mm X 1.6Mm, 110Mcd, 610Nm; Led Color Dialight - 22M3052 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 2Mm X 1.6Mm, 110Mcd, 610Nm; Led Color Dialight
22M3052
Led, Orange, 2Mm X 1.6Mm, 110Mcd, 610Nm; Led Color Dialight 22M3052
LED, ORANGE, 2MM X 1.6MM, 110MCD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:110mcd; Viewing Angle:140°; MSL:- RoHS Compliant: Yes

LED, ORANGE, 2MM X 1.6MM, 110MCD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:110mcd; Viewing Angle:140°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2049-1-ND 75R0593
Product Name LED Indication - Discrete Led, Orange, 2Mm X 1.6Mm, 110Mcd, 610Nm; Led Color Dialight
LED Package: 1206 (3216 Metric) 2mm x 1.6mm
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 610 nm (6100 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 110 milliCandela 110 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED (High CRI) - ASMT-JN33-NUV01 - Broadcom Inc.
Specs
LED Type White; Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 140 degrees
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details