Dialight Corp. LED Indication - Discrete 5988230102F

Description
Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988230102F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988230102F-ND
LED Indication - Discrete 5988230102F-ND
Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Led, Orange, 2Mm X 1.6Mm, 110Mcd, 610Nm; Led Color Dialight - 22M3051 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 2Mm X 1.6Mm, 110Mcd, 610Nm; Led Color Dialight
22M3051
Led, Orange, 2Mm X 1.6Mm, 110Mcd, 610Nm; Led Color Dialight 22M3051
LED, ORANGE, 2MM X 1.6MM, 110MCD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:110mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, ORANGE, 2MM X 1.6MM, 110MCD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:110mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988230102F-ND 22M3051
Product Name LED Indication - Discrete Led, Orange, 2Mm X 1.6Mm, 110Mcd, 610Nm; Led Color Dialight
LED Package: 1206 (3216 Metric) 2mm x 1.6mm
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 610 nm (6100 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 110 milliCandela 110 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Right Angle ChipLED - ASMT-CW00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type White
Viewing Angle 170 degrees
View Details
3 suppliers
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details