Dialight Corp. LED Indication - Discrete 5988220107F

Description
Red 625nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2048-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2048-2-ND
LED Indication - Discrete 350-2048-2-ND
Red 625nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 625nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2048-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2048-6-ND
LED Indication - Discrete 350-2048-6-ND
Red 625nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 625nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2048-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2048-1-ND
LED Indication - Discrete 350-2048-1-ND
Red 625nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 625nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - 5988220107F
856682-5988220107F
LED Indication - Discrete - 5988220107F 856682-5988220107F
Manufacturer: Dialight Win Source Part Number: 856682-5988220107F Series: 598 Features: Red 625nm LED Indication - Discrete 2V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: 5988220 Categories: Optoelectronics Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2048-6, 598-8220-107F, 350-2048-1, 350-2048-2

Manufacturer: Dialight
Win Source Part Number: 856682-5988220107F
Series: 598
Features: Red 625nm LED Indication - Discrete 2V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: 5988220
Categories: Optoelectronics
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-2048-6, 598-8220-107F, 350-2048-1, 350-2048-2

Buy Now Datasheet
Led, Red Orange, 150Mcd, 630Nm, Full Reel; Led Color Dialight - 22M3050 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red Orange, 150Mcd, 630Nm, Full Reel; Led Color Dialight
22M3050
Led, Red Orange, 150Mcd, 630Nm, Full Reel; Led Color Dialight 22M3050
LED, RED ORANGE, 150MCD, 630NM, FULL REEL; LED Color:Red Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:150mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED ORANGE, 150MCD, 630NM, FULL REEL; LED Color:Red Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:150mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red Orange, 150Mcd, 630Nm; Led Color Dialight - 75R0592 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red Orange, 150Mcd, 630Nm; Led Color Dialight
75R0592
Led, Red Orange, 150Mcd, 630Nm; Led Color Dialight 75R0592
LED, RED ORANGE, 150MCD, 630NM; LED Color:Red Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:150mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED ORANGE, 150MCD, 630NM; LED Color:Red Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:150mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2048-2-ND 856682-5988220107F 22M3050
Product Name LED Indication - Discrete LED Indication - Discrete - 5988220107F Led, Red Orange, 150Mcd, 630Nm, Full Reel; Led Color Dialight
LED Package: 1206 (3216 Metric)
LED Type Red Red; Orange; Red Orange
Peak Wavelength 625 nm (6250 Å) 630 nm (6300 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 150 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Oval LED lamps - SLI-430MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details