Dialight Corp. LED Indication - Discrete 5988210107F

Description
Red 635nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 635nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2047-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2047-2-ND
LED Indication - Discrete 350-2047-2-ND
Red 635nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 635nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2047-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2047-1-ND
LED Indication - Discrete 350-2047-1-ND
Red 635nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 635nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2047-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2047-6-ND
LED Indication - Discrete 350-2047-6-ND
Red 635nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 635nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Led, Red, 2Mm X 1.6Mm, 80Mcd, 640Nm; Led Color Dialight - 75R0591 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm X 1.6Mm, 80Mcd, 640Nm; Led Color Dialight
75R0591
Led, Red, 2Mm X 1.6Mm, 80Mcd, 640Nm; Led Color Dialight 75R0591
LED, RED, 2MM X 1.6MM, 80MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:80mcd; Viewing Angle:140°; Lens Shape:Rectangular; No. of Pins:2RoHS Compliant: Yes

LED, RED, 2MM X 1.6MM, 80MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:80mcd; Viewing Angle:140°; Lens Shape:Rectangular; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 2Mm X 1.6Mm, 80Mcd, 640Nm, Full Reel; Led Color Dialight - 22M3048 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm X 1.6Mm, 80Mcd, 640Nm, Full Reel; Led Color Dialight
22M3048
Led, Red, 2Mm X 1.6Mm, 80Mcd, 640Nm, Full Reel; Led Color Dialight 22M3048
LED, RED, 2MM X 1.6MM, 80MCD, 640NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:80mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 2MM X 1.6MM, 80MCD, 640NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:80mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2047-2-ND 75R0591
Product Name LED Indication - Discrete Led, Red, 2Mm X 1.6Mm, 80Mcd, 640Nm; Led Color Dialight
LED Package: 1206 (3216 Metric)
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 640 nm (6400 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 55 milliCandela 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details
High Output Blue LED in TO-39 Pkg - OD-469L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Blue
Peak Wavelength 465 to 475 nm (4650 to 4750 Å)
View Details