Dialight Corp. LED Indication - Discrete 5988210102F

Description
Red 635nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 635nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2902-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2902-ND
LED Indication - Discrete 350-2902-ND
Red 635nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 635nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Led, Red, 2Mm X 1.6Mm, 80Mcd, 640Nm; Led Color Dialight - 22M3047 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm X 1.6Mm, 80Mcd, 640Nm; Led Color Dialight
22M3047
Led, Red, 2Mm X 1.6Mm, 80Mcd, 640Nm; Led Color Dialight 22M3047
LED, RED, 2MM X 1.6MM, 80MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:80mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 2MM X 1.6MM, 80MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:80mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2902-ND 22M3047
Product Name LED Indication - Discrete Led, Red, 2Mm X 1.6Mm, 80Mcd, 640Nm; Led Color Dialight
LED Package: 1206 (3216 Metric) 2mm x 1.6mm
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 640 nm (6400 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 55 milliCandela 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details