Dialight Corp. Optoelectronics - LED Indication - Discrete 5988191107F

Description
Manufacturer: Dialight Win Source Part Number: 1331733-5988191107F Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Blue Size / Dimension: 2.00mm L x 1.25mm W Standard Package: 4,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 473nm Height (Max): 0.80mm Supplier Device Package: 0805 Case / Package: 0805 (2012 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 598-8191-107F,350-20 46-6,350-2046-2,350- 2046-1 Base Product Number: 5988191 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Dialight Win Source Part Number: 1331733-5988191107F Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Blue Size / Dimension: 2.00mm L x 1.25mm W Standard Package: 4,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 473nm Height (Max): 0.80mm Supplier Device Package: 0805 Case / Package: 0805 (2012 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 598-8191-107F,350-20 46-6,350-2046-2,350- 2046-1 Base Product Number: 5988191 RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1331733-5988191107F is a blue MicroLED SMD LED in an 0805 package, measuring 2.0 mm x 1.25 mm x 0.7 mm. It features a typical forward voltage of 3.2V and operates at a forward current of 20mA, producing a luminous intensity of 140 millicandelas. The dominant wavelength is 473nm, and it has a viewing angle of 140 degrees. This LED is compatible with automatic placement equipment and is packaged in 8 mm tape on a 7" reel, containing 4000 pieces per reel. It is RoHS compliant and has a moisture sensitivity level of 3, indicating a maximum exposure time of 168 hours. The product is suitable for surface mount applications and has a clear, colorless lens.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1331733-5988191107F is a blue MicroLED SMD LED in an 0805 package, measuring 2.0 mm x 1.25 mm x 0.7 mm. It features a typical forward voltage of 3.2V and operates at a forward current of 20mA, producing a luminous intensity of 140 millicandelas. The dominant wavelength is 473nm, and it has a viewing angle of 140 degrees. This LED is compatible with automatic placement equipment and is packaged in 8 mm tape on a 7" reel, containing 4000 pieces per reel. It is RoHS compliant and has a moisture sensitivity level of 3, indicating a maximum exposure time of 168 hours. The product is suitable for surface mount applications and has a clear, colorless lens.

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331733-5988191107F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331733-5988191107F
Optoelectronics - LED Indication - Discrete 1331733-5988191107F
Manufacturer: Dialight Win Source Part Number: 1331733-5988191107F Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Blue Size / Dimension: 2.00mm L x 1.25mm W Standard Package: 4,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 473nm Height (Max): 0.80mm Supplier Device Package: 0805 Case / Package: 0805 (2012 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 598-8191-107F,350-20 46-6,350-2046-2,350- 2046-1 Base Product Number: 5988191 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331733-5988191107F
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Blue
Size / Dimension: 2.00mm L x 1.25mm W
Standard Package: 4,000
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 140mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 473nm
Height (Max): 0.80mm
Supplier Device Package: 0805
Case / Package: 0805 (2012 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 598-8191-107F,350-2046-6,350-2046-2,350-2046-1
Base Product Number: 5988191
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 350-2046-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2046-6-ND
LED Indication - Discrete 350-2046-6-ND
Blue 473nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Blue 473nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2046-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2046-2-ND
LED Indication - Discrete 350-2046-2-ND
Blue 473nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Blue 473nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2046-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2046-1-ND
LED Indication - Discrete 350-2046-1-ND
Blue 473nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Blue 473nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Blue, 1.25Mm X 1.4Mm, 140Mcd, 475Nm, Full Reel; Led Color Dialight - 22M3046 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.25Mm X 1.4Mm, 140Mcd, 475Nm, Full Reel; Led Color Dialight
22M3046
Led, Blue, 1.25Mm X 1.4Mm, 140Mcd, 475Nm, Full Reel; Led Color Dialight 22M3046
LED, BLUE, 1.25MM X 1.4MM, 140MCD, 475NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:475nm; Luminous Intensity:140mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, BLUE, 1.25MM X 1.4MM, 140MCD, 475NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:475nm; Luminous Intensity:140mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 1.25Mm X 1.4Mm, 140Mcd, 475Nm; Led Color Dialight - 75R0590 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.25Mm X 1.4Mm, 140Mcd, 475Nm; Led Color Dialight
75R0590
Led, Blue, 1.25Mm X 1.4Mm, 140Mcd, 475Nm; Led Color Dialight 75R0590
LED, BLUE, 1.25MM X 1.4MM, 140MCD, 475NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:475nm; Luminous Intensity:140mcd; Viewing Angle:140°; No. of Pins:2 RoHS Compliant: Yes

LED, BLUE, 1.25MM X 1.4MM, 140MCD, 475NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:475nm; Luminous Intensity:140mcd; Viewing Angle:140°; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331733-5988191107F 350-2046-6-ND 22M3046
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Blue, 1.25Mm X 1.4Mm, 140Mcd, 475Nm, Full Reel; Led Color Dialight
LED Type Blue; Blue Blue Blue; Blue
Peak Wavelength 473 nm (4730 Å) 473 nm (4730 Å) 475 nm (4750 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Forward Voltage 3.2 volts 3.2 volts 3.2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12W8W(A) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details