Dialight Corp. LED Indication - Discrete 5988191102F

Description
Blue 473nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Blue 473nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2901-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2901-ND
LED Indication - Discrete 350-2901-ND
Blue 473nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Blue 473nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Blue, 1.25Mm X 1.4Mm, 140Mcd, 475Nm; Led Color Dialight - 22M3045 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.25Mm X 1.4Mm, 140Mcd, 475Nm; Led Color Dialight
22M3045
Led, Blue, 1.25Mm X 1.4Mm, 140Mcd, 475Nm; Led Color Dialight 22M3045
LED, BLUE, 1.25MM X 1.4MM, 140MCD, 475NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:475nm; Luminous Intensity:140mcd; Viewing Angle:140°; Colour:Blue RoHS Compliant: Yes

LED, BLUE, 1.25MM X 1.4MM, 140MCD, 475NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:475nm; Luminous Intensity:140mcd; Viewing Angle:140°; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2901-ND 22M3045
Product Name LED Indication - Discrete Led, Blue, 1.25Mm X 1.4Mm, 140Mcd, 475Nm; Led Color Dialight
LED Package: 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Blue Blue; Blue
Peak Wavelength 473 nm (4730 Å) 475 nm (4750 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 140 milliCandela 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details