Dialight Corp. LED Indication - Discrete 5988181107F

Description
Green 523nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 523nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2045-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2045-1-ND
LED Indication - Discrete 350-2045-1-ND
Green 523nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Green 523nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2045-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2045-2-ND
LED Indication - Discrete 350-2045-2-ND
Green 523nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Green 523nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2045-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2045-6-ND
LED Indication - Discrete 350-2045-6-ND
Green 523nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Green 523nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Green, 1.25Mm X 1.4Mm, 300Mcd, 525Nm, Full Reel; Led Color Dialight - 22M3042 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 300Mcd, 525Nm, Full Reel; Led Color Dialight
22M3042
Led, Green, 1.25Mm X 1.4Mm, 300Mcd, 525Nm, Full Reel; Led Color Dialight 22M3042
LED, GREEN, 1.25MM X 1.4MM, 300MCD, 525NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.4MM, 300MCD, 525NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 1.25Mm X 1.4Mm, 300Mcd, 525Nm; Led Color Dialight - 75R0588 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 300Mcd, 525Nm; Led Color Dialight
75R0588
Led, Green, 1.25Mm X 1.4Mm, 300Mcd, 525Nm; Led Color Dialight 75R0588
LED, GREEN, 1.25MM X 1.4MM, 300MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140°; No. of Pins:2RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.4MM, 300MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140°; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2045-1-ND 22M3042
Product Name LED Indication - Discrete Led, Green, 1.25Mm X 1.4Mm, 300Mcd, 525Nm, Full Reel; Led Color Dialight
LED Package: 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Green Green; Green
Peak Wavelength 523 nm (5230 Å) 525 nm (5250 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 300 milliCandela 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 160 degrees
View Details