Dialight Corp. LED Indication - Discrete 5988181102F

Description
Green 523nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 523nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988181102F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988181102F-ND
LED Indication - Discrete 5988181102F-ND
Green 523nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Green 523nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
LED GREEN CLEAR 0805 SMD - 204-5988181102F - Utmel Electronic Limited
Hong Kong, China
LED GREEN CLEAR 0805 SMD
204-5988181102F
LED GREEN CLEAR 0805 SMD 204-5988181102F
LED GREEN CLEAR 0805 SMD

LED GREEN CLEAR 0805 SMD

Supplier's Site
Led, Green, 1.25Mm X 1.4Mm, 300Mcd, 525Nm; Led Color Dialight - 22M3041 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 300Mcd, 525Nm; Led Color Dialight
22M3041
Led, Green, 1.25Mm X 1.4Mm, 300Mcd, 525Nm; Led Color Dialight 22M3041
LED, GREEN, 1.25MM X 1.4MM, 300MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.4MM, 300MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:300mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988181102F-ND 204-5988181102F 22M3041
Product Name LED Indication - Discrete LED GREEN CLEAR 0805 SMD Led, Green, 1.25Mm X 1.4Mm, 300Mcd, 525Nm; Led Color Dialight
LED Package: 0805 (2012 Metric) 2.00mm Lx1.25mm W 1.25mm x 1.4mm
LED Type Green Green; Green Green; Green
Peak Wavelength 523 nm (5230 Å) 523 nm (5230 Å) 525 nm (5250 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Luminous Intensity 300 milliCandela 300 milliCandela 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-4291-2-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 630 nm (4640 to 6300 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details