Dialight Corp. LEDs 5988170107F

Description
Dialight 5988170107F LED
Request a Quote Datasheet
Description
Dialight 5988170107F LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 419081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dialight 5988170107F LED

Dialight 5988170107F LED

Supplier's Site
LEDs - 1732205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dialight 5988170107F LED

Dialight 5988170107F LED

Supplier's Site
LED Indication - Discrete - 350-2044-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2044-6-ND
LED Indication - Discrete 350-2044-6-ND
Green 566nm LED Indication - Discrete 2V 0805 (2012 Metric)

Green 566nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2044-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2044-2-ND
LED Indication - Discrete 350-2044-2-ND
Green 566nm LED Indication - Discrete 2V 0805 (2012 Metric)

Green 566nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2044-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2044-1-ND
LED Indication - Discrete 350-2044-1-ND
Green 566nm LED Indication - Discrete 2V 0805 (2012 Metric)

Green 566nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Green, 1.25Mm X 1.4Mm, 20Mcd, 570Nm, Full Reel; Led Color Dialight - 22M3038 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 20Mcd, 570Nm, Full Reel; Led Color Dialight
22M3038
Led, Green, 1.25Mm X 1.4Mm, 20Mcd, 570Nm, Full Reel; Led Color Dialight 22M3038
LED, GREEN, 1.25MM X 1.4MM, 20MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:20mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.4MM, 20MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:20mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 1.25Mm X 1.4Mm, 20Mcd, 570Nm; Led Color Dialight - 75R0587 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 20Mcd, 570Nm; Led Color Dialight
75R0587
Led, Green, 1.25Mm X 1.4Mm, 20Mcd, 570Nm; Led Color Dialight 75R0587
LED, GREEN, 1.25MM X 1.4MM, 20MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:20mcd; Viewing Angle:140°; LED Type:StandardRoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.4MM, 20MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:20mcd; Viewing Angle:140°; LED Type:StandardRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 419081 1732205 350-2044-6-ND 22M3038
Product Name LEDs LEDs LED Indication - Discrete Led, Green, 1.25Mm X 1.4Mm, 20Mcd, 570Nm, Full Reel; Led Color Dialight
LED Package: 2 x 1.25 x 0.7mm 2 x 1.25 x 0.7mm 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Green; Green Green; Clear Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 566 nm (5660 Å) 570 nm (5700 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees 140 degrees
Luminous Intensity 40 milliCandela 40 milliCandela 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
OSLON® Square LED - GW CSSRM1.PC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details
1W Mini High Power LED - ASMT-JL11-NNQ01 - Broadcom Inc.
Specs
LED Type Royal Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 165 degrees
View Details