Dialight Corp. LED Indication - Discrete 5988170102F

Description
Green 566nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 566nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2900-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2900-ND
LED Indication - Discrete 350-2900-ND
Green 566nm LED Indication - Discrete 2V 0805 (2012 Metric)

Green 566nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Green, 1.25Mm X 1.4Mm, 20Mcd, 570Nm; Led Color Dialight - 22M3037 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 20Mcd, 570Nm; Led Color Dialight
22M3037
Led, Green, 1.25Mm X 1.4Mm, 20Mcd, 570Nm; Led Color Dialight 22M3037
LED, GREEN, 1.25MM X 1.4MM, 20MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:20mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.4MM, 20MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:20mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2900-ND 22M3037
Product Name LED Indication - Discrete Led, Green, 1.25Mm X 1.4Mm, 20Mcd, 570Nm; Led Color Dialight
LED Package: 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Green Green; Green
Peak Wavelength 566 nm (5660 Å) 570 nm (5700 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.2X1.4MM BLUE SMD LED - AA2214QBS/D - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
3 suppliers