Dialight Corp. LED Indication - Discrete 5988170100F

Description
Green 566nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 566nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988170100F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988170100F-ND
LED Indication - Discrete 5988170100F-ND
Green 566nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Green 566nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988170100F-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 566 nm (5660 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
LED White Lighting - 67-2291-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1606 (4014 Metric)
LED Type White
Color Temperature 6500 K
View Details
3 suppliers