Dialight Corp. LED Indication - Discrete 5988160107F

Description
Yellow-Green 573nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow-Green 573nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2043-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2043-1-ND
LED Indication - Discrete 350-2043-1-ND
Yellow-Green 573nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2043-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2043-6-ND
LED Indication - Discrete 350-2043-6-ND
Yellow-Green 573nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2043-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2043-2-ND
LED Indication - Discrete 350-2043-2-ND
Yellow-Green 573nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Yellow Green, 1.25Mm X 1.4Mm, 40Mcd, 575Nm, Full Reel; Led Color Dialight - 22M3036 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 1.25Mm X 1.4Mm, 40Mcd, 575Nm, Full Reel; Led Color Dialight
22M3036
Led, Yellow Green, 1.25Mm X 1.4Mm, 40Mcd, 575Nm, Full Reel; Led Color Dialight 22M3036
LED, YELLOW GREEN, 1.25MM X 1.4MM, 40MCD, 575NM, FULL REEL; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd RoHS Compliant: Yes

LED, YELLOW GREEN, 1.25MM X 1.4MM, 40MCD, 575NM, FULL REEL; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow Green, 1.25Mm X 1.4Mm, 40Mcd, 575Nm; Led Color Dialight - 75R0586 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 1.25Mm X 1.4Mm, 40Mcd, 575Nm; Led Color Dialight
75R0586
Led, Yellow Green, 1.25Mm X 1.4Mm, 40Mcd, 575Nm; Led Color Dialight 75R0586
LED, YELLOW GREEN, 1.25MM X 1.4MM, 40MCD, 575NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW GREEN, 1.25MM X 1.4MM, 40MCD, 575NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
LED YELLOW/GREEN CLEAR 0805 SMD - 204-5988160107F - Utmel Electronic Limited
Hong Kong, China
LED YELLOW/GREEN CLEAR 0805 SMD
204-5988160107F
LED YELLOW/GREEN CLEAR 0805 SMD 204-5988160107F
LED YELLOW/GREEN CLEAR 0805 SMD

LED YELLOW/GREEN CLEAR 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2043-1-ND 22M3036 75R0586 204-5988160107F
Product Name LED Indication - Discrete Led, Yellow Green, 1.25Mm X 1.4Mm, 40Mcd, 575Nm, Full Reel; Led Color Dialight Led, Yellow Green, 1.25Mm X 1.4Mm, 40Mcd, 575Nm; Led Color Dialight LED YELLOW/GREEN CLEAR 0805 SMD
LED Package: 0805 (2012 Metric) 1.25mm x 1.4mm 1.25mm x 1.4mm 2.00mm Lx1.25mm W
LED Type Yellow; Green Yellow; Green; Yellow Green Yellow; Green; Yellow Green Yellow; Green; Yellow-Green
Peak Wavelength 573 nm (5730 Å) 575 nm (5750 Å) 575 nm (5750 Å) 573 nm (5730 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Luminous Intensity 40 milliCandela 40 milliCandela 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D12FW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5645 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details