Dialight Corp. LED Indication - Discrete 5988160102F

Description
Yellow-Green 573nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow-Green 573nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988160102F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988160102F-ND
LED Indication - Discrete 5988160102F-ND
Yellow-Green 573nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Yellow Green, 40Mcd, 575Nm; Led Color Dialight - 22M3035 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 40Mcd, 575Nm; Led Color Dialight
22M3035
Led, Yellow Green, 40Mcd, 575Nm; Led Color Dialight 22M3035
LED, YELLOW GREEN, 40MCD, 575NM; LED Color:Yellow Green; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, YELLOW GREEN, 40MCD, 575NM; LED Color:Yellow Green; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988160102F-ND 22M3035
Product Name LED Indication - Discrete Led, Yellow Green, 40Mcd, 575Nm; Led Color Dialight
LED Package: 0805 (2012 Metric)
LED Type Yellow; Green Yellow; Green; Yellow Green
Peak Wavelength 573 nm (5730 Å) 575 nm (5750 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details