Dialight Corp. LED Indication - Discrete 5988150107F

Description
Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2042-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2042-1-ND
LED Indication - Discrete 350-2042-1-ND
Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2042-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2042-2-ND
LED Indication - Discrete 350-2042-2-ND
Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2042-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2042-6-ND
LED Indication - Discrete 350-2042-6-ND
Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 590Nm; Led Color Dialight - 75R0585 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 590Nm; Led Color Dialight
75R0585
Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 590Nm; Led Color Dialight 75R0585
LED, YELLOW, 1.25MM X 1.4MM, 130MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140°; No. of Pins:2RoHS Compliant: Yes

LED, YELLOW, 1.25MM X 1.4MM, 130MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140°; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 590Nm; Led Color Dialight - 22M3034 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 590Nm; Led Color Dialight
22M3034
Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 590Nm; Led Color Dialight 22M3034
LED, YELLOW, 1.25MM X 1.4MM, 130MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140°; Colour:YellowRoHS Compliant: Yes

LED, YELLOW, 1.25MM X 1.4MM, 130MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140°; Colour:YellowRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2042-1-ND 75R0585
Product Name LED Indication - Discrete Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 590Nm; Led Color Dialight
LED Package: 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Yellow Yellow; Yellow
Peak Wavelength 587 nm (5870 Å) 590 nm (5900 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 130 milliCandela 130 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details