Dialight Corp. LED Indication - Discrete 5988140102F

Description
Yellow 593nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow 593nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988140102F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988140102F-ND
LED Indication - Discrete 5988140102F-ND
Yellow 593nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 593nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 595Nm; Led Color Dialight - 22M3031 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 595Nm; Led Color Dialight
22M3031
Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 595Nm; Led Color Dialight 22M3031
LED, YELLOW, 1.25MM X 1.4MM, 130MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:130mcd; Viewing Angle:140°; Colour:YellowRoHS Compliant: Yes

LED, YELLOW, 1.25MM X 1.4MM, 130MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:130mcd; Viewing Angle:140°; Colour:YellowRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988140102F-ND 22M3031
Product Name LED Indication - Discrete Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 595Nm; Led Color Dialight
LED Package: 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Yellow Yellow; Yellow
Peak Wavelength 593 nm (5930 Å) 595 nm (5950 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 130 milliCandela 130 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details