Dialight Corp. LED Indication - Discrete 5988130102F

Description
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3661-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3661-ND
LED Indication - Discrete 350-3661-ND
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Orange, 1.25Mm X 1.4Mm, 150Mcd, 610Nm; Led Color Dialight - 22M3029 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 1.25Mm X 1.4Mm, 150Mcd, 610Nm; Led Color Dialight
22M3029
Led, Orange, 1.25Mm X 1.4Mm, 150Mcd, 610Nm; Led Color Dialight 22M3029
LED, ORANGE, 1.25MM X 1.4MM, 150MCD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:150mcd; Viewing Angle:140°; MSL:- RoHS Compliant: Yes

LED, ORANGE, 1.25MM X 1.4MM, 150MCD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:150mcd; Viewing Angle:140°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3661-ND 22M3029
Product Name LED Indication - Discrete Led, Orange, 1.25Mm X 1.4Mm, 150Mcd, 610Nm; Led Color Dialight
LED Package: 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 610 nm (6100 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 110 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - XLCWD11W-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 34 degrees
View Details