Dialight Corp. LEDs 5988110107F

Description
Dialight 5988110107F LED
Request a Quote Datasheet
Description
Dialight 5988110107F LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 419209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dialight 5988110107F LED

Dialight 5988110107F LED

Supplier's Site
LED Indication - Discrete - 350-2038-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2038-2-ND
LED Indication - Discrete 350-2038-2-ND
Red 635nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Red 635nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2038-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2038-1-ND
LED Indication - Discrete 350-2038-1-ND
Red 635nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Red 635nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2038-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2038-6-ND
LED Indication - Discrete 350-2038-6-ND
Red 635nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Red 635nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Red, 1.25Mm X 1.4Mm, 40Mcd, 642Nm; Led Color Dialight - 75R0581 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 40Mcd, 642Nm; Led Color Dialight
75R0581
Led, Red, 1.25Mm X 1.4Mm, 40Mcd, 642Nm; Led Color Dialight 75R0581
LED, RED, 1.25MM X 1.4MM, 40MCD, 642NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:642nm; Luminous Intensity:40mcd; Viewing Angle:140°; LED Type:Standard RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 40MCD, 642NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:642nm; Luminous Intensity:40mcd; Viewing Angle:140°; LED Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.25Mm X 1.4Mm, 40Mcd, 642Nm, Full Reel; Led Color Dialight - 22M3026 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 40Mcd, 642Nm, Full Reel; Led Color Dialight
22M3026
Led, Red, 1.25Mm X 1.4Mm, 40Mcd, 642Nm, Full Reel; Led Color Dialight 22M3026
LED, RED, 1.25MM X 1.4MM, 40MCD, 642NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:642nm; Luminous Intensity:40mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 40MCD, 642NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:642nm; Luminous Intensity:40mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.25Mm X 1.4Mm, 642 Nm, 2.2 V, 20 Ma, 40 Mcd Rohs Compliant Dialight - 59M5865 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 642 Nm, 2.2 V, 20 Ma, 40 Mcd Rohs Compliant Dialight
59M5865
Led, Red, 1.25Mm X 1.4Mm, 642 Nm, 2.2 V, 20 Ma, 40 Mcd Rohs Compliant Dialight 59M5865
LED, Red, 1.25mm x 1.4mm, 642 nm, 2.2 V, 20 mA, 40 mcd RoHS Compliant: Yes

LED, Red, 1.25mm x 1.4mm, 642 nm, 2.2 V, 20 mA, 40 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 419209 350-2038-2-ND 75R0581 59M5865
Product Name LEDs LED Indication - Discrete Led, Red, 1.25Mm X 1.4Mm, 40Mcd, 642Nm; Led Color Dialight Led, Red, 1.25Mm X 1.4Mm, 642 Nm, 2.2 V, 20 Ma, 40 Mcd Rohs Compliant Dialight
LED Package: 2 x 1.25 x 0.7mm 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Red; Red Red Red; Red
Peak Wavelength 642 nm (6420 Å) 635 nm (6350 Å) 642 nm (6420 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Luminous Intensity 80 milliCandela 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details