Dialight Corp. LED Indication - Discrete 5988110102F

Description
Red 635nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Request a Quote
Description
Red 635nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Dialight Micro LED SMD LED, part number 598-8110-107F, features a red color with a dominant wavelength of 642 nm. It has a luminous intensity of 40 mcd and operates at a forward current of 20 mA with a forward voltage of 2.2 V. The LED is housed in a compact 1.25 mm x 1.4 mm package and offers a viewing angle of 140 degrees. It is suitable for automatic placement equipment and is RoHS compliant. The operating temperature range is -30°C to +85°C, with a storage temperature range of -40°C to +100°C. The product is available in tape and reel packaging, making it convenient for high-volume applications.

Datasheet Summary
Powered by GS/AI

The Dialight Micro LED SMD LED, part number 598-8110-107F, features a red color with a dominant wavelength of 642 nm. It has a luminous intensity of 40 mcd and operates at a forward current of 20 mA with a forward voltage of 2.2 V. The LED is housed in a compact 1.25 mm x 1.4 mm package and offers a viewing angle of 140 degrees. It is suitable for automatic placement equipment and is RoHS compliant. The operating temperature range is -30°C to +85°C, with a storage temperature range of -40°C to +100°C. The product is available in tape and reel packaging, making it convenient for high-volume applications.

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3449-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3449-ND
LED Indication - Discrete 350-3449-ND
Red 635nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Red 635nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Red, 1.25Mm X 1.4Mm, 40Mcd, 642Nm; Led Color Dialight - 22M3025 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 40Mcd, 642Nm; Led Color Dialight
22M3025
Led, Red, 1.25Mm X 1.4Mm, 40Mcd, 642Nm; Led Color Dialight 22M3025
LED, RED, 1.25MM X 1.4MM, 40MCD, 642NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:642nm; Luminous Intensity:40mcd; Viewing Angle:140°; Colour:Red RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 40MCD, 642NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:642nm; Luminous Intensity:40mcd; Viewing Angle:140°; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3449-ND 22M3025
Product Name LED Indication - Discrete Led, Red, 1.25Mm X 1.4Mm, 40Mcd, 642Nm; Led Color Dialight
LED Package: 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 642 nm (6420 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
EXCELED™ series side view chip LED - SML-A12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers