Dialight Corp. LED Indication - Discrete 5988110100F

Description
Red 635nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 635nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988110100F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988110100F-ND
LED Indication - Discrete 5988110100F-ND
Red 635nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Red 635nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988110100F-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12D1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers