Dialight Corp. LED Indication - Discrete - 5988091107F 5988091107F

Description
Manufacturer: Dialight Win Source Part Number: 121738-5988091107F Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 0.70mm Categories: Optoelectronics Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Wireless, Test & Measurement, Communications & Networking, Automation & Process Control, Medical
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 121738-5988091107F Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 0.70mm Categories: Optoelectronics Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Wireless, Test & Measurement, Communications & Networking, Automation & Process Control, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 5988091107F
121738-5988091107F
LED Indication - Discrete - 5988091107F 121738-5988091107F
Manufacturer: Dialight Win Source Part Number: 121738-5988091107F Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 0.70mm Categories: Optoelectronics Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Wireless, Test & Measurement, Communications & Networking, Automation & Process Control, Medical

Manufacturer: Dialight
Win Source Part Number: 121738-5988091107F
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 140mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Height (Max): 0.70mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Wireless, Test & Measurement, Communications & Networking, Automation & Process Control, Medical

Buy Now Datasheet
LED Indication - Discrete - 350-2037-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2037-2-ND
LED Indication - Discrete 350-2037-2-ND
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2037-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2037-1-ND
LED Indication - Discrete 350-2037-1-ND
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2037-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2037-6-ND
LED Indication - Discrete 350-2037-6-ND
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Blue, 0.8Mm X 1.1Mm, 140Mcd, 475Nm, Full Reel; Led Color Dialight - 22M3024 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.8Mm X 1.1Mm, 140Mcd, 475Nm, Full Reel; Led Color Dialight
22M3024
Led, Blue, 0.8Mm X 1.1Mm, 140Mcd, 475Nm, Full Reel; Led Color Dialight 22M3024
LED, BLUE, 0.8MM X 1.1MM, 140MCD, 475NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:475nm; Luminous Intensity:140mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, BLUE, 0.8MM X 1.1MM, 140MCD, 475NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:475nm; Luminous Intensity:140mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 0.8Mm X 1.1Mm, 140Mcd, 475Nm; Led Color Dialight - 75R0580 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.8Mm X 1.1Mm, 140Mcd, 475Nm; Led Color Dialight
75R0580
Led, Blue, 0.8Mm X 1.1Mm, 140Mcd, 475Nm; Led Color Dialight 75R0580
LED, BLUE, 0.8MM X 1.1MM, 140MCD, 475NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:475nm; Luminous Intensity:140mcd; Viewing Angle:140°; LED Type:StandardRoHS Compliant: Yes

LED, BLUE, 0.8MM X 1.1MM, 140MCD, 475NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:475nm; Luminous Intensity:140mcd; Viewing Angle:140°; LED Type:StandardRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 121738-5988091107F 350-2037-2-ND 22M3024
Product Name LED Indication - Discrete - 5988091107F LED Indication - Discrete Led, Blue, 0.8Mm X 1.1Mm, 140Mcd, 475Nm, Full Reel; Led Color Dialight
LED Type Blue; Blue Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 475 nm (4750 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Forward Voltage 3.2 volts 3.2 volts 3.2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
EXCELED™ series chip LED - SML-H12M8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details