Dialight Corp. LED Indication - Discrete 5988091102F

Description
Blue 473nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 473nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4110-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4110-ND
LED Indication - Discrete 350-4110-ND
Blue 473nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Blue 473nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Blue, 0.8Mm X 1.1Mm, 140Mcd, 475Nm; Led Color Dialight - 22M3023 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.8Mm X 1.1Mm, 140Mcd, 475Nm; Led Color Dialight
22M3023
Led, Blue, 0.8Mm X 1.1Mm, 140Mcd, 475Nm; Led Color Dialight 22M3023
LED, BLUE, 0.8MM X 1.1MM, 140MCD, 475NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:475nm; Luminous Intensity:140mcd; Viewing Angle:140°; Colour:Blue RoHS Compliant: Yes

LED, BLUE, 0.8MM X 1.1MM, 140MCD, 475NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:475nm; Luminous Intensity:140mcd; Viewing Angle:140°; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4110-ND 22M3023
Product Name LED Indication - Discrete Led, Blue, 0.8Mm X 1.1Mm, 140Mcd, 475Nm; Led Color Dialight
LED Package: 0603 (1608 Metric) 0.8mm x 1.1mm
LED Type Blue Blue; Blue
Peak Wavelength 473 nm (4730 Å) 475 nm (4750 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 90 milliCandela 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details